Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MK3807-01RILFTR MK3807-01RILFTR

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1077538-MK3807-01RIL FTR Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS Output: LVCMOS, TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1077538-MK3807-01RIL FTR Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS Output: LVCMOS, TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MK3807-01RILFTR - 1077538-MK3807-01RILFTR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MK3807-01RILFTR
1077538-MK3807-01RILFTR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MK3807-01RILFTR 1077538-MK3807-01RILFTR
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1077538-MK3807-01RIL FTR Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS Output: LVCMOS, TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1077538-MK3807-01RILFTR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS
Output: LVCMOS, TTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1077538-MK3807-01RILFTR
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MK3807-01RILFTR
Device Type Clock Driver
Bus Interface CMOS; TTL; LVCMOS, TTL
Package Type Surface Mount; 20-QSOP
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, I2C, Rv-3029, 8Ppm, 10Son; Date Format Micro Crystal - 09X0508 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Real Time Clocks - 1916881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51211-A12208-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 8-WFDFN Exposed Pad
View Details
2 suppliers