Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - MK3732-22RLFTR MK3732-22RLFTR

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 044849-MK3732-22RLFT R Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock Main Purpose: Blu-Ray Disc Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-QSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 33MHz
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 044849-MK3732-22RLFT R Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock Main Purpose: Blu-Ray Disc Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-QSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 33MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - MK3732-22RLFTR - 044849-MK3732-22RLFTR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - MK3732-22RLFTR
044849-MK3732-22RLFTR
Clock/Timing - Clock/Timing - Application Specific - MK3732-22RLFTR 044849-MK3732-22RLFTR
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 044849-MK3732-22RLFT R Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock Main Purpose: Blu-Ray Disc Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-QSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 33MHz

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 044849-MK3732-22RLFTR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
Main Purpose: Blu-Ray Disc
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-QSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 33MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 044849-MK3732-22RLFTR
Product Name Clock/Timing - Clock/Timing - Application Specific - MK3732-22RLFTR
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 20-QSOP
Unlock Full Specs
to access all available technical data

Similar Products

100MHZ Clock and Timing IC - 763-CY28400OC - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface HCSL
Package Type Tube
Supply Voltage 3.13 to 3.46 volts
View Details
3 suppliers
I²C Real-Time Clock Module - RV-8803-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface I2C
Package Type Surface Mount
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY2077FS-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS; TTL
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details