Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - MK1491E-14R MK1491E-14R

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1223853-MK1491E-14R Packaging: Tube Mounting Style: SMD Frequency - Max: 75MHz Input: Crystal Output: Clock PLL: No Main Purpose: Intel CPU, OPTi Firestar/Firestar+ chipset Categories: Integrated Circuits Supplier Device Package: 28-QSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.icst.com Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: MK1491-14 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1223853-MK1491E-14R Packaging: Tube Mounting Style: SMD Frequency - Max: 75MHz Input: Crystal Output: Clock PLL: No Main Purpose: Intel CPU, OPTi Firestar/Firestar+ chipset Categories: Integrated Circuits Supplier Device Package: 28-QSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.icst.com Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: MK1491-14 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - MK1491E-14R - 1223853-MK1491E-14R - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - MK1491E-14R
1223853-MK1491E-14R
Clock/Timing - Clock/Timing - Application Specific - MK1491E-14R 1223853-MK1491E-14R
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1223853-MK1491E-14R Packaging: Tube Mounting Style: SMD Frequency - Max: 75MHz Input: Crystal Output: Clock PLL: No Main Purpose: Intel CPU, OPTi Firestar/Firestar+ chipset Categories: Integrated Circuits Supplier Device Package: 28-QSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.icst.com Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: MK1491-14 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1223853-MK1491E-14R
Packaging: Tube
Mounting Style: SMD
Frequency - Max: 75MHz
Input: Crystal
Output: Clock
PLL: No
Main Purpose: Intel CPU, OPTi Firestar/Firestar+ chipset
Categories: Integrated Circuits
Supplier Device Package: 28-QSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.icst.com
Manufacturer Package: 28-SSOP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Family Part Number: MK1491-14
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1223853-MK1491E-14R
Product Name Clock/Timing - Clock/Timing - Application Specific - MK1491E-14R
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4193BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3500 MHz
View Details
Real Time Clocks - 1914210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Features / Standards RoHS
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY2308SXI-5H-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE421YS - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Clock Generator; Clock Generator
Bus Interface ECL; PECL; LVPECL; LVDS; LVDS, LVPECL
Supply Voltage 3 to 3.6 volts
View Details
2 suppliers