Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - MK1491-09FLN MK1491-09FLN

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 023378-MK1491-09FLN Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock Main Purpose: AMD CPU Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 66MHz
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 023378-MK1491-09FLN Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock Main Purpose: AMD CPU Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 66MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - MK1491-09FLN - 023378-MK1491-09FLN - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - MK1491-09FLN
023378-MK1491-09FLN
Clock/Timing - Clock/Timing - Application Specific - MK1491-09FLN 023378-MK1491-09FLN
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 023378-MK1491-09FLN Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock Main Purpose: AMD CPU Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 66MHz

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 023378-MK1491-09FLN
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
Main Purpose: AMD CPU
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3.15 V to 3.45 V
Maximum Input Frequency: 66MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 023378-MK1491-09FLN
Product Name Clock/Timing - Clock/Timing - Application Specific - MK1491-09FLN
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 28-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

SPI Real-Time Clock Module - RV-8063-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; SPI
Package Type Surface Mount
View Details
Real Time Clocks - 1905806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock/Timing - Application Specific - CY2SSTV857ZXC-27T - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
2 suppliers