Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - MC88920EGR2 MC88920EGR2

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 788039-MC88920EGR2 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Frequency - Max: 50MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Input: CMOS, TTL Output: CMOS PLL: Yes Main Purpose: CISC/RISC Microprocessor Family Name: MC88920 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Introduction Date: July 23, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 788039-MC88920EGR2 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Frequency - Max: 50MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Input: CMOS, TTL Output: CMOS PLL: Yes Main Purpose: CISC/RISC Microprocessor Family Name: MC88920 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Introduction Date: July 23, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - MC88920EGR2
788039-MC88920EGR2
Clock/Timing - Clock/Timing - Application Specific - MC88920EGR2 788039-MC88920EGR2
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 788039-MC88920EGR2 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Frequency - Max: 50MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Input: CMOS, TTL Output: CMOS PLL: Yes Main Purpose: CISC/RISC Microprocessor Family Name: MC88920 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Introduction Date: July 23, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 788039-MC88920EGR2
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SOIC (0.295", 7.50mm Width)
Frequency - Max: 50MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Input: CMOS, TTL
Output: CMOS
PLL: Yes
Main Purpose: CISC/RISC Microprocessor
Family Name: MC88920
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Introduction Date: July 23, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 788039-MC88920EGR2
Product Name Clock/Timing - Clock/Timing - Application Specific - MC88920EGR2
Device Type Clock Generator
Bus Interface CMOS; CMOS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 8099705 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Lfcsp wd
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4112BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
 - 540BAA25M0000CCG - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Bus Interface LVDS
Features / Standards RoHS
View Details
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-B-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers