Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100ES6222AER2 MC100ES6222AER2

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 787633-MC100ES6222AE R2 Series: 100ES Packaging: Reel package Type: Fanout Buffer (Distribution), Divider, Multiplexer, PLL Operating Temperature Range: -40°C ~ 110°C Package: 52-LQFP Exposed Pad Frequency - Max: 3GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.465 V Input: ECL, PECL Output: LVPECL Part Status: Obsolete(EOL) Family Name: MC100ES6222 Categories: Integrated Circuits (ICs) Manufacturer Package: 52-PTQFP (10x10) Alternative Parts (Cross-Reference): SY100E222LTY; SY100E222LTI; SY100E222LTI TR; SY100E222LTYTR; Introduction Date: December 05, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 787633-MC100ES6222AE R2 Series: 100ES Packaging: Reel package Type: Fanout Buffer (Distribution), Divider, Multiplexer, PLL Operating Temperature Range: -40°C ~ 110°C Package: 52-LQFP Exposed Pad Frequency - Max: 3GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.465 V Input: ECL, PECL Output: LVPECL Part Status: Obsolete(EOL) Family Name: MC100ES6222 Categories: Integrated Circuits (ICs) Manufacturer Package: 52-PTQFP (10x10) Alternative Parts (Cross-Reference): SY100E222LTY; SY100E222LTI; SY100E222LTI TR; SY100E222LTYTR; Introduction Date: December 05, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100ES6222AER2
787633-MC100ES6222AER2
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100ES6222AER2 787633-MC100ES6222AER2
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 787633-MC100ES6222AE R2 Series: 100ES Packaging: Reel package Type: Fanout Buffer (Distribution), Divider, Multiplexer, PLL Operating Temperature Range: -40°C ~ 110°C Package: 52-LQFP Exposed Pad Frequency - Max: 3GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.465 V Input: ECL, PECL Output: LVPECL Part Status: Obsolete(EOL) Family Name: MC100ES6222 Categories: Integrated Circuits (ICs) Manufacturer Package: 52-PTQFP (10x10) Alternative Parts (Cross-Reference): SY100E222LTY; SY100E222LTI; SY100E222LTI TR; SY100E222LTYTR; Introduction Date: December 05, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 787633-MC100ES6222AER2
Series: 100ES
Packaging: Reel package
Type: Fanout Buffer (Distribution), Divider, Multiplexer, PLL
Operating Temperature Range: -40°C ~ 110°C
Package: 52-LQFP Exposed Pad
Frequency - Max: 3GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.465 V
Input: ECL, PECL
Output: LVPECL
Part Status: Obsolete(EOL)
Family Name: MC100ES6222
Categories: Integrated Circuits (ICs)
Manufacturer Package: 52-PTQFP (10x10)
Alternative Parts (Cross-Reference): SY100E222LTY; SY100E222LTI; SY100E222LTI TR; SY100E222LTYTR;
Introduction Date: December 05, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 787633-MC100ES6222AER2
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100ES6222AER2
Device Type Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B10443-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
Real Time Clocks - 1898627P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4151BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3500 MHz
View Details