Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LV810RILFT LV810RILFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1064515-LV810RILFT Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QSOP Supply Voltage - Operating: 1.425 V to 2.625 V Maximum Input Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1064515-LV810RILFT Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QSOP Supply Voltage - Operating: 1.425 V to 2.625 V Maximum Input Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LV810RILFT - 1064515-LV810RILFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LV810RILFT
1064515-LV810RILFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LV810RILFT 1064515-LV810RILFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1064515-LV810RILFT Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QSOP Supply Voltage - Operating: 1.425 V to 2.625 V Maximum Input Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1064515-LV810RILFT
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: TTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QSOP
Supply Voltage - Operating: 1.425 V to 2.625 V
Maximum Input Frequency: 133MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1064515-LV810RILFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LV810RILFT
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type Surface Mount; 20-QSOP
Unlock Full Specs
to access all available technical data

Similar Products

BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning - BQ4845S-A4TR - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9901TQ/883B - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Through Hole
Frequency 200 MHz
View Details
RTC/Clock Chip >> Real-time Clocks (RTC) - RV-3129-C3-32.768KHZ-25PPM-OPTION-B-TA-QC - LCSC Electronics Technology (HK) Limited
Specs
Device Type Real Time Clock
Features / Standards RoHS
View Details