Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LV810FILF LV810FILF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1209581-LV810FILF Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 133MHz Input: Clock Output: TTL Categories: Integrated Circuits Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.idt.com Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: LV810 Manufacturer Pack Quantity: 64 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.425V ~ 2.625V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1209581-LV810FILF Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 133MHz Input: Clock Output: TTL Categories: Integrated Circuits Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.idt.com Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: LV810 Manufacturer Pack Quantity: 64 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.425V ~ 2.625V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LV810FILF - 1209581-LV810FILF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LV810FILF
1209581-LV810FILF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LV810FILF 1209581-LV810FILF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1209581-LV810FILF Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 133MHz Input: Clock Output: TTL Categories: Integrated Circuits Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.idt.com Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: LV810 Manufacturer Pack Quantity: 64 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.425V ~ 2.625V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1209581-LV810FILF
Packaging: Tube
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 133MHz
Input: Clock
Output: TTL
Categories: Integrated Circuits
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.idt.com
Manufacturer Package: 20-SSOP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: LV810
Manufacturer Pack Quantity: 64
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.425V ~ 2.625V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1209581-LV810FILF
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LV810FILF
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

IC GAMMA GENERATOR 12CAHN 24VQFN - 815-BUF12840AIRGET - Utmel Electronic Limited
Specs
Device Type Clock Generator
Package Type 24-VFQFN Exposed Pad
Supply Voltage 18 volts
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4106BCP-REEL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 6000 MHz
View Details
Clock and Timing IC - 690-RV-8803-C7-32.768KHZ-3PPM-TA-QA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.5 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
7 suppliers