Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - IDTCV183-2BPAG IDTCV183-2BPAG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 771937-IDTCV183-2BPA G Series: FlexPC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 64-TFSOP (0.240", 6.10mm Width) Frequency - Max: 400MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: Clock PLL: Yes Main Purpose: PCI Express (PCIe), SATA CPU Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TSSOP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 771937-IDTCV183-2BPA G Series: FlexPC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 64-TFSOP (0.240", 6.10mm Width) Frequency - Max: 400MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: Clock PLL: Yes Main Purpose: PCI Express (PCIe), SATA CPU Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TSSOP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - IDTCV183-2BPAG
771937-IDTCV183-2BPAG
Clock/Timing - Clock/Timing - Application Specific - IDTCV183-2BPAG 771937-IDTCV183-2BPAG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 771937-IDTCV183-2BPA G Series: FlexPC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 64-TFSOP (0.240", 6.10mm Width) Frequency - Max: 400MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: Clock PLL: Yes Main Purpose: PCI Express (PCIe), SATA CPU Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TSSOP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 771937-IDTCV183-2BPAG
Series: FlexPC
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 64-TFSOP (0.240", 6.10mm Width)
Frequency - Max: 400MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: Crystal
Output: Clock
PLL: Yes
Main Purpose: PCI Express (PCIe), SATA CPU
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 771937-IDTCV183-2BPAG
Product Name Clock/Timing - Clock/Timing - Application Specific - IDTCV183-2BPAG
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

CDCE913-Q1 Automotive Catalog Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE913QPWRQ1 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
8 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2308SC-2-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Clock Synthesizers - 8099705 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Lfcsp wd
View Details
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details