Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - IDTCV122CPVG IDTCV122CPVG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1185183-IDTCV122CPVG Series: FlexPC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 56-BSSOP (0.295", 7.50mm Width) Frequency - Max: 400MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU, SATA CPU Part Status: Obsolete(EOL) Family Name: CV122 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 56-SSOP Alternative Parts (Cross-Reference): PI6C410VX; PI6C410VE; PI6C410VEX; Introduction Date: April 29, 2005 ECCN: EAR99 Country of Origin: Indonesia ,Malaysia ,Philippines ,Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1185183-IDTCV122CPVG Series: FlexPC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 56-BSSOP (0.295", 7.50mm Width) Frequency - Max: 400MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU, SATA CPU Part Status: Obsolete(EOL) Family Name: CV122 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 56-SSOP Alternative Parts (Cross-Reference): PI6C410VX; PI6C410VE; PI6C410VEX; Introduction Date: April 29, 2005 ECCN: EAR99 Country of Origin: Indonesia ,Malaysia ,Philippines ,Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - IDTCV122CPVG - 1185183-IDTCV122CPVG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - IDTCV122CPVG
1185183-IDTCV122CPVG
Clock/Timing - Clock/Timing - Application Specific - IDTCV122CPVG 1185183-IDTCV122CPVG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1185183-IDTCV122CPVG Series: FlexPC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 56-BSSOP (0.295", 7.50mm Width) Frequency - Max: 400MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU, SATA CPU Part Status: Obsolete(EOL) Family Name: CV122 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 56-SSOP Alternative Parts (Cross-Reference): PI6C410VX; PI6C410VE; PI6C410VEX; Introduction Date: April 29, 2005 ECCN: EAR99 Country of Origin: Indonesia ,Malaysia ,Philippines ,Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1185183-IDTCV122CPVG
Series: FlexPC
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 56-BSSOP (0.295", 7.50mm Width)
Frequency - Max: 400MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: Crystal
Output: Clock
PLL: Yes
Main Purpose: Intel CPU, SATA CPU
Part Status: Obsolete(EOL)
Family Name: CV122
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 56-SSOP
Alternative Parts (Cross-Reference): PI6C410VX; PI6C410VE; PI6C410VEX;
Introduction Date: April 29, 2005
ECCN: EAR99
Country of Origin: Indonesia ,Malaysia ,Philippines ,Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1185183-IDTCV122CPVG
Product Name Clock/Timing - Clock/Timing - Application Specific - IDTCV122CPVG
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9522-4BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1800 MHz
View Details
Real Time Clocks - 1913677P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Clocks and timing solutions - CYPRESS™ Clock generators - CY22393FXC - CY22393FXC - Infineon Technologies AG
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type PG-TSSOP-16
View Details
8 suppliers
Clock and Timing IC - 728-CDCE906R004PWR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Bulk
Supply Voltage 3 to 3.6 volts
View Details
2 suppliers