Integrated Device Technology Evaluation Boards - Analog to Digital Converters (ADCs) - IDTADC0804S030-DB IDTADC0804S030-DB

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 767715-IDTADC0804S03 0-DB Data Interface: Parallel Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 8 Utilized IC / Part: ADC0804S030 Number of Converters: 1 Categories: Development Boards, Kits, Programmers Sampling Rate: 30M Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 767715-IDTADC0804S03 0-DB Data Interface: Parallel Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 8 Utilized IC / Part: ADC0804S030 Number of Converters: 1 Categories: Development Boards, Kits, Programmers Sampling Rate: 30M Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - IDTADC0804S030-DB
767715-IDTADC0804S030-DB
Evaluation Boards - Analog to Digital Converters (ADCs) - IDTADC0804S030-DB 767715-IDTADC0804S030-DB
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 767715-IDTADC0804S03 0-DB Data Interface: Parallel Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 8 Utilized IC / Part: ADC0804S030 Number of Converters: 1 Categories: Development Boards, Kits, Programmers Sampling Rate: 30M Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 767715-IDTADC0804S030-DB
Data Interface: Parallel
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Resolution: 8
Utilized IC / Part: ADC0804S030
Number of Converters: 1
Categories: Development Boards, Kits, Programmers
Sampling Rate: 30M
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 767715-IDTADC0804S030-DB
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - IDTADC0804S030-DB
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1914871 - RS Components, Ltd.
Specs
Package Type SSOP; Ssop
Features Single-Supply
Pins 20
View Details
Analog to Digital Converters (ADC) - SI8902D-A01-GSR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
6 suppliers
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500SCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD678JN - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details