Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT85304-01PGG8 IDT85304-01PGG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 718627-IDT85304-01PG G8 Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: 0°C ~ 70°C Package: 20-TSSOP (0.173", 4.40mm Width) Frequency - Max: 650MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: CML, HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVPECL Part Status: Obsolete(EOL) Family Name: 85304-01 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): SI53320-B-GTR; MC100LVEP14DTR2; MC100LVEP14DTR2G; Introduction Date: May 01, 2004 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 718627-IDT85304-01PG G8 Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: 0°C ~ 70°C Package: 20-TSSOP (0.173", 4.40mm Width) Frequency - Max: 650MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: CML, HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVPECL Part Status: Obsolete(EOL) Family Name: 85304-01 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): SI53320-B-GTR; MC100LVEP14DTR2; MC100LVEP14DTR2G; Introduction Date: May 01, 2004 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT85304-01PGG8
718627-IDT85304-01PGG8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT85304-01PGG8 718627-IDT85304-01PGG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 718627-IDT85304-01PG G8 Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: 0°C ~ 70°C Package: 20-TSSOP (0.173", 4.40mm Width) Frequency - Max: 650MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: CML, HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVPECL Part Status: Obsolete(EOL) Family Name: 85304-01 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): SI53320-B-GTR; MC100LVEP14DTR2; MC100LVEP14DTR2G; Introduction Date: May 01, 2004 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 718627-IDT85304-01PGG8
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Operating Temperature Range: 0°C ~ 70°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 650MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: CML, HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output: LVPECL
Part Status: Obsolete(EOL)
Family Name: 85304-01
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): SI53320-B-GTR; MC100LVEP14DTR2; MC100LVEP14DTR2G;
Introduction Date: May 01, 2004
ECCN: EAR99
Country of Origin: China, Indonesia, Malaysia, Philippines
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 718627-IDT85304-01PGG8
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT85304-01PGG8
Device Type Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-1BCPRL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2450 MHz
View Details
Rtc, Spi, Rv-2123, 20Ppm, 10Son; Date Format Micro Crystal - 09X0502 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.1 to 5.5 volts
View Details