Integrated Device Technology 150MHZ Embedded Microprocessor MPU IDT79RV4700-150DP

Description
IC MPU MIPS-I 150MHZ 208QFP Product overview: IDT79RV4700-150DP from Integrated Device Technology (IDT) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 150MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IDT79RV4700-150D P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MIPS-I 150MHZ 208QFP Product overview: IDT79RV4700-150DP from Integrated Device Technology (IDT) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 150MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IDT79RV4700-150D P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150MHZ Embedded Microprocessor MPU - 694-IDT79RV4700-150DP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150MHZ Embedded Microprocessor MPU
694-IDT79RV4700-150DP
150MHZ Embedded Microprocessor MPU 694-IDT79RV4700-150DP
IC MPU MIPS-I 150MHZ 208QFP Product overview: IDT79RV4700-150DP from Integrated Device Technology (IDT) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 150MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IDT79RV4700-150D P can be used for catalog matching and distributor lookup.

IC MPU MIPS-I 150MHZ 208QFP Product overview: IDT79RV4700-150DP from Integrated Device Technology (IDT) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 150MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IDT79RV4700-150DP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - IDT79RV4700-150DP - 040599-IDT79RV4700-150DP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - IDT79RV4700-150DP
040599-IDT79RV4700-150DP
Embedded - Embedded - Microprocessors - IDT79RV4700-150DP 040599-IDT79RV4700-150DP
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 040599-IDT79RV4700-1 50DP Packaging: Tray Core Processor: MIPS-I Number of Cores/Bus Width: 1 Core, 64-Bit Co-Processors/DSP: System Control; CP0 Graphics Acceleration: No Voltage - I/O: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 208-PQFP (28x28) Speed(Frequency): 150MHz Security Package / Case: 208-BFQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 040599-IDT79RV4700-150DP
Packaging: Tray
Core Processor: MIPS-I
Number of Cores/Bus Width: 1 Core, 64-Bit
Co-Processors/DSP: System Control; CP0
Graphics Acceleration: No
Voltage - I/O: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 208-PQFP (28x28)
Speed(Frequency): 150MHz
Security Package / Case: 208-BFQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-IDT79RV4700-150DP 040599-IDT79RV4700-150DP
Product Name 150MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - IDT79RV4700-150DP
Package Type Other; Tray QFP; Other; 208-PQFP (28x28)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3703CBCA - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
AM3715 Sitara Processor - AM3715CBCD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - 150-SAM9X72-V/4PB-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details