Integrated Device Technology Embedded - Embedded - Microprocessors - IDT79RV4700-133DP IDT79RV4700-133DP

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 738681-IDT79RV4700-1 33DP Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TC) Core Processor: MIPS-I Number of Cores/Bus Width: 1 Core, 64-Bit Speed: 133MHz Co-Processors/DSP: System Control; CP0 Graphics Acceleration: No Voltage - I/O: 3.3V Package: 208-BFQFP Exposed Pad Part Status: Obsolete(EOL) Family Name: 79RV4700 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com RoHS State: Request Verification Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): MCF5307AI66B; MCF5307FT66B; uPD30131F1-200-GA2; Introduction Date: January 01, 1996 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 738681-IDT79RV4700-1 33DP Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TC) Core Processor: MIPS-I Number of Cores/Bus Width: 1 Core, 64-Bit Speed: 133MHz Co-Processors/DSP: System Control; CP0 Graphics Acceleration: No Voltage - I/O: 3.3V Package: 208-BFQFP Exposed Pad Part Status: Obsolete(EOL) Family Name: 79RV4700 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com RoHS State: Request Verification Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): MCF5307AI66B; MCF5307FT66B; uPD30131F1-200-GA2; Introduction Date: January 01, 1996 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - IDT79RV4700-133DP - 738681-IDT79RV4700-133DP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - IDT79RV4700-133DP
738681-IDT79RV4700-133DP
Embedded - Embedded - Microprocessors - IDT79RV4700-133DP 738681-IDT79RV4700-133DP
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 738681-IDT79RV4700-1 33DP Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TC) Core Processor: MIPS-I Number of Cores/Bus Width: 1 Core, 64-Bit Speed: 133MHz Co-Processors/DSP: System Control; CP0 Graphics Acceleration: No Voltage - I/O: 3.3V Package: 208-BFQFP Exposed Pad Part Status: Obsolete(EOL) Family Name: 79RV4700 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com RoHS State: Request Verification Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): MCF5307AI66B; MCF5307FT66B; uPD30131F1-200-GA2; Introduction Date: January 01, 1996 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 738681-IDT79RV4700-133DP
Packaging: Tray
Operating Temperature Range: 0°C ~ 85°C (TC)
Core Processor: MIPS-I
Number of Cores/Bus Width: 1 Core, 64-Bit
Speed: 133MHz
Co-Processors/DSP: System Control; CP0
Graphics Acceleration: No
Voltage - I/O: 3.3V
Package: 208-BFQFP Exposed Pad
Part Status: Obsolete(EOL)
Family Name: 79RV4700
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
RoHS State: Request Verification
Manufacturer Package: 208-PQFP (28x28)
Alternative Parts (Cross-Reference): MCF5307AI66B; MCF5307FT66B; uPD30131F1-200-GA2;
Introduction Date: January 01, 1996
ECCN: 3A991
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 738681-IDT79RV4700-133DP
Product Name Embedded - Embedded - Microprocessors - IDT79RV4700-133DP
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAARD11F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Power efficient PowerArchitecture ® based solutions (QorIQ T-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 1932-pin
PBGA
View Details