Integrated Device Technology Embedded - Embedded - Microprocessors - IDT79RV4650-200DP IDT79RV4650-200DP

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068717-IDT79RV4650-2 00DP Packaging: Tray Core Processor: MIPS-I Number of Cores/Bus Width: 1 Core, 64-Bit Co-Processors/DSP: System Control; CP0 RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 208-PQFP (28x28) Speed(Frequency): 200MHz Security Package / Case: 208-BFQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068717-IDT79RV4650-2 00DP Packaging: Tray Core Processor: MIPS-I Number of Cores/Bus Width: 1 Core, 64-Bit Co-Processors/DSP: System Control; CP0 RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 208-PQFP (28x28) Speed(Frequency): 200MHz Security Package / Case: 208-BFQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - IDT79RV4650-200DP - 068717-IDT79RV4650-200DP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - IDT79RV4650-200DP
068717-IDT79RV4650-200DP
Embedded - Embedded - Microprocessors - IDT79RV4650-200DP 068717-IDT79RV4650-200DP
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068717-IDT79RV4650-2 00DP Packaging: Tray Core Processor: MIPS-I Number of Cores/Bus Width: 1 Core, 64-Bit Co-Processors/DSP: System Control; CP0 RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 208-PQFP (28x28) Speed(Frequency): 200MHz Security Package / Case: 208-BFQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068717-IDT79RV4650-200DP
Packaging: Tray
Core Processor: MIPS-I
Number of Cores/Bus Width: 1 Core, 64-Bit
Co-Processors/DSP: System Control; CP0
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 208-PQFP (28x28)
Speed(Frequency): 200MHz
Security Package / Case: 208-BFQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 068717-IDT79RV4650-200DP
Product Name Embedded - Embedded - Microprocessors - IDT79RV4650-200DP
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM3874 Sitara Processor - AM3874CCYE100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded - Microprocessors - AM29040-40KC\\W - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details