Low-Cost 64-bit RISController w/DSP Capability | IC MPU MIPS-I 180MHZ 208QFP Product overview: IDT79RV4650-180DP from Integrated Device Technology (IDT) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 180MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IDT79RV4650-180D
Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1185157-IDT79RV4650-
Packaging: Tray
Core Processor: MIPS-I
Number of Cores/Bus Width: 1 Core, 64-Bit
Speed: 180MHz
Co-Processors/DSP: System Control; CP0
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 3.3V
Categories: Integrated Circuits
Supplier Device Package: 208-PQFP (28x28)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.idt.com
Manufacturer Package: 208-BFQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: IDT79RV4650
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-IDT79RV4650-180DP | 1185157-IDT79RV4650-180DP |
| Product Name | 180MHZ Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - IDT79RV4650-180DP |
| Architecture | RISC | RISC |