Integrated Device Technology 200MHZ Embedded Microprocessor MPU IDT79RC64T574-200DZ

Description
IC MPU MIPS-I 200MHZ 128QFP Product overview: IDT79RC64T574-200DZ from Integrated Device Technology (IDT) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 200MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IDT79RC64T574-20 0DZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MIPS-I 200MHZ 128QFP Product overview: IDT79RC64T574-200DZ from Integrated Device Technology (IDT) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 200MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IDT79RC64T574-20 0DZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200MHZ Embedded Microprocessor MPU - 694-IDT79RC64T574-200DZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MHZ Embedded Microprocessor MPU
694-IDT79RC64T574-200DZ
200MHZ Embedded Microprocessor MPU 694-IDT79RC64T574-200DZ
IC MPU MIPS-I 200MHZ 128QFP Product overview: IDT79RC64T574-200DZ from Integrated Device Technology (IDT) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 200MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IDT79RC64T574-20 0DZ can be used for catalog matching and distributor lookup.

IC MPU MIPS-I 200MHZ 128QFP Product overview: IDT79RC64T574-200DZ from Integrated Device Technology (IDT) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 200MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IDT79RC64T574-200DZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - IDT79RC64T574-200DZ - 068715-IDT79RC64T574-200DZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - IDT79RC64T574-200DZ
068715-IDT79RC64T574-200DZ
Embedded - Embedded - Microprocessors - IDT79RC64T574-200DZ 068715-IDT79RC64T574-200DZ
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068715-IDT79RC64T574 -200DZ Packaging: Tray Core Processor: MIPS-I Number of Cores/Bus Width: 1 Core, 64-Bit Co-Processors/DSP: System Control; CP0 RAM Controllers: SDRAM Graphics Acceleration: No Voltage - I/O: 2.5V, 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 128-PQFP (28x28) Speed(Frequency): 200MHz Security Package / Case: 128-BQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068715-IDT79RC64T574-200DZ
Packaging: Tray
Core Processor: MIPS-I
Number of Cores/Bus Width: 1 Core, 64-Bit
Co-Processors/DSP: System Control; CP0
RAM Controllers: SDRAM
Graphics Acceleration: No
Voltage - I/O: 2.5V, 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 128-PQFP (28x28)
Speed(Frequency): 200MHz
Security Package / Case: 128-BQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-IDT79RC64T574-200DZ 068715-IDT79RC64T574-200DZ
Product Name 200MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - IDT79RC64T574-200DZ
Package Type Other; Tray QFP; Other; 128-PQFP (28x28)
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CBCA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded - Microprocessors - AM1808BZCE4 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details