Integrated Device Technology 150MHZ Embedded Microprocessor MPU IDT79RC32T365-150BCG

Description
IC MPU INTERPRISE 150MHZ 256BGA Product overview: IDT79RC32T365-150BCG from Integrated Device Technology (IDT) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 150MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IDT79RC32T365-15 0BCG can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MPU INTERPRISE 150MHZ 256BGA Product overview: IDT79RC32T365-150BCG from Integrated Device Technology (IDT) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 150MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IDT79RC32T365-15 0BCG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
150MHZ Embedded Microprocessor MPU - 694-IDT79RC32T365-150BCG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150MHZ Embedded Microprocessor MPU
694-IDT79RC32T365-150BCG
150MHZ Embedded Microprocessor MPU 694-IDT79RC32T365-150BCG
IC MPU INTERPRISE 150MHZ 256BGA Product overview: IDT79RC32T365-150BCG from Integrated Device Technology (IDT) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 150MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IDT79RC32T365-15 0BCG can be used for catalog matching and distributor lookup.

IC MPU INTERPRISE 150MHZ 256BGA Product overview: IDT79RC32T365-150BCG from Integrated Device Technology (IDT) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 150MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IDT79RC32T365-150BCG can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - IDT79RC32T365-150BCG - 811021-IDT79RC32T365-150BCG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - IDT79RC32T365-150BCG
811021-IDT79RC32T365-150BCG
Embedded - Embedded - Microprocessors - IDT79RC32T365-150BCG 811021-IDT79RC32T365-150BCG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 811021-IDT79RC32T365 -150BCG Packaging: Tray Core Processor: MIPS-II Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 150MHz Co-Processors/DSP: Security; SEC RAM Controllers: SDRAM Graphics Acceleration: No Ethernet: 10/100Mbps (2) Voltage - I/O: 2.5V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: PCI, PCMCIA, SPI, UART Part Status: Obsolete (End Of Life) Supplier Device Package: 256-CABGA (17x17) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 256-LBGA Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 4 (72 Hours) Part Number Series: 79RC32

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 811021-IDT79RC32T365-150BCG
Packaging: Tray
Core Processor: MIPS-II
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 150MHz
Co-Processors/DSP: Security; SEC
RAM Controllers: SDRAM
Graphics Acceleration: No
Ethernet: 10/100Mbps (2)
Voltage - I/O: 2.5V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: PCI, PCMCIA, SPI, UART
Part Status: Obsolete (End Of Life)
Supplier Device Package: 256-CABGA (17x17)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 256-LBGA
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 4 (72 Hours)
Part Number Series: 79RC32

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-IDT79RC32T365-150BCG 811021-IDT79RC32T365-150BCG
Product Name 150MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - IDT79RC32T365-150BCG
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5706BCBDJASR - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
400MHZ Embedded Microprocessor MPU - 694-AT91SAM9G25-CU-999 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1 V
Package Type Other; Tape & Reel (TR)
Pin Count 217
View Details
5 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details