Integrated Device Technology Embedded - Embedded - Microprocessors - IDT79R4700-100G IDT79R4700-100G

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766214-IDT79R4700-10 0G Packaging: Tube Operating Temperature Range: 0°C ~ 85°C (TC) Core Processor: MIPS-I Number of Cores/Bus Width: 1 Core, 64-Bit Speed: 100MHz Co-Processors/DSP: System Control; CP0 Graphics Acceleration: No Voltage - I/O: 5.0V Package: 179-PGA Part Status: Obsolete(EOL) Family Name: 79R4700 Categories: Integrated Circuits (ICs) Manufacturer Package: 179-PGA Alternative Parts (Cross-Reference): 5962-9314301MXA; 5962-9314301MXC; MC68EC040RC25; Introduction Date: January 01, 1996 ECCN: 3A991 Country of Origin: Malaysia Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766214-IDT79R4700-10 0G Packaging: Tube Operating Temperature Range: 0°C ~ 85°C (TC) Core Processor: MIPS-I Number of Cores/Bus Width: 1 Core, 64-Bit Speed: 100MHz Co-Processors/DSP: System Control; CP0 Graphics Acceleration: No Voltage - I/O: 5.0V Package: 179-PGA Part Status: Obsolete(EOL) Family Name: 79R4700 Categories: Integrated Circuits (ICs) Manufacturer Package: 179-PGA Alternative Parts (Cross-Reference): 5962-9314301MXA; 5962-9314301MXC; MC68EC040RC25; Introduction Date: January 01, 1996 ECCN: 3A991 Country of Origin: Malaysia Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - IDT79R4700-100G - 766214-IDT79R4700-100G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - IDT79R4700-100G
766214-IDT79R4700-100G
Embedded - Embedded - Microprocessors - IDT79R4700-100G 766214-IDT79R4700-100G
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766214-IDT79R4700-10 0G Packaging: Tube Operating Temperature Range: 0°C ~ 85°C (TC) Core Processor: MIPS-I Number of Cores/Bus Width: 1 Core, 64-Bit Speed: 100MHz Co-Processors/DSP: System Control; CP0 Graphics Acceleration: No Voltage - I/O: 5.0V Package: 179-PGA Part Status: Obsolete(EOL) Family Name: 79R4700 Categories: Integrated Circuits (ICs) Manufacturer Package: 179-PGA Alternative Parts (Cross-Reference): 5962-9314301MXA; 5962-9314301MXC; MC68EC040RC25; Introduction Date: January 01, 1996 ECCN: 3A991 Country of Origin: Malaysia Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 766214-IDT79R4700-100G
Packaging: Tube
Operating Temperature Range: 0°C ~ 85°C (TC)
Core Processor: MIPS-I
Number of Cores/Bus Width: 1 Core, 64-Bit
Speed: 100MHz
Co-Processors/DSP: System Control; CP0
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 179-PGA
Part Status: Obsolete(EOL)
Family Name: 79R4700
Categories: Integrated Circuits (ICs)
Manufacturer Package: 179-PGA
Alternative Parts (Cross-Reference): 5962-9314301MXA; 5962-9314301MXC; MC68EC040RC25;
Introduction Date: January 01, 1996
ECCN: 3A991
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 766214-IDT79R4700-100G
Product Name Embedded - Embedded - Microprocessors - IDT79R4700-100G
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAARD11F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details