Integrated Device Technology Embedded - Embedded - Microprocessors - IDT79R4650-133DP IDT79R4650-133DP

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068713-IDT79R4650-13 3DP Packaging: Tray Core Processor: MIPS-I Number of Cores/Bus Width: 1 Core, 64-Bit Co-Processors/DSP: System Control; CP0 RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 208-PQFP (28x28) Speed(Frequency): 133MHz Security Package / Case: 208-BFQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068713-IDT79R4650-13 3DP Packaging: Tray Core Processor: MIPS-I Number of Cores/Bus Width: 1 Core, 64-Bit Co-Processors/DSP: System Control; CP0 RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 208-PQFP (28x28) Speed(Frequency): 133MHz Security Package / Case: 208-BFQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - IDT79R4650-133DP - 068713-IDT79R4650-133DP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - IDT79R4650-133DP
068713-IDT79R4650-133DP
Embedded - Embedded - Microprocessors - IDT79R4650-133DP 068713-IDT79R4650-133DP
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068713-IDT79R4650-13 3DP Packaging: Tray Core Processor: MIPS-I Number of Cores/Bus Width: 1 Core, 64-Bit Co-Processors/DSP: System Control; CP0 RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 208-PQFP (28x28) Speed(Frequency): 133MHz Security Package / Case: 208-BFQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068713-IDT79R4650-133DP
Packaging: Tray
Core Processor: MIPS-I
Number of Cores/Bus Width: 1 Core, 64-Bit
Co-Processors/DSP: System Control; CP0
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 208-PQFP (28x28)
Speed(Frequency): 133MHz
Security Package / Case: 208-BFQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 068713-IDT79R4650-133DP
Product Name Embedded - Embedded - Microprocessors - IDT79R4650-133DP
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808EZCEA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Microprocessors - 5962-8513303QA - Quarktwin Technology Ltd.
Specs
Data Bus 1 Core, 80-Bit
Microprocessor Family 80287
Package Type DIP; Other; 40-CDIP
View Details
2 suppliers
500MHZ Embedded Microprocessor MPU - 694-ATSAMA5D27C-D1G-CU - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 V
Package Type Other; Tray
Pin Count 289
View Details
6 suppliers