Integrated Device Technology Embedded - Embedded - Microprocessors - IDT79R3041-20J IDT79R3041-20J

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 124273-IDT79R3041-20 J Packaging: Tube/Rail Core Processor: MIPS-I Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: System Control; CP0 RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 84-PLCC (29.21x29.21) Speed(Frequency): 20MHz Security Package / Case: 84-LCC (J-Lead) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 124273-IDT79R3041-20 J Packaging: Tube/Rail Core Processor: MIPS-I Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: System Control; CP0 RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 84-PLCC (29.21x29.21) Speed(Frequency): 20MHz Security Package / Case: 84-LCC (J-Lead) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - IDT79R3041-20J - 124273-IDT79R3041-20J - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - IDT79R3041-20J
124273-IDT79R3041-20J
Embedded - Embedded - Microprocessors - IDT79R3041-20J 124273-IDT79R3041-20J
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 124273-IDT79R3041-20 J Packaging: Tube/Rail Core Processor: MIPS-I Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: System Control; CP0 RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 84-PLCC (29.21x29.21) Speed(Frequency): 20MHz Security Package / Case: 84-LCC (J-Lead) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 124273-IDT79R3041-20J
Packaging: Tube/Rail
Core Processor: MIPS-I
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: System Control; CP0
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 84-PLCC (29.21x29.21)
Speed(Frequency): 20MHz
Security Package / Case: 84-LCC (J-Lead)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 124273-IDT79R3041-20J
Product Name Embedded - Embedded - Microprocessors - IDT79R3041-20J
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 21281CB - Lingto Electronic Limited
Specs
Microprocessor Family SA-110
View Details
AM1707 Sitara Processor - AM1707BZKBA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
7 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details
Intel® Celeron® Processor 2980U (2M Cache, 1.60 GHz) - 2980U - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1600 MHz
View Details