Integrated Device Technology Integrated Circuits(ICs) IDT74SSTVF16859PAG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 282170-IDT74SSTVF168 59PAG Category: Integrated Circuits(ICs) Family: Logic - Specialty Logic Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 282170-IDT74SSTVF168 59PAG Category: Integrated Circuits(ICs) Family: Logic - Specialty Logic Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 282170-IDT74SSTVF16859PAG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
282170-IDT74SSTVF16859PAG
Integrated Circuits(ICs) 282170-IDT74SSTVF16859PAG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 282170-IDT74SSTVF168 59PAG Category: Integrated Circuits(ICs) Family: Logic - Specialty Logic Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 282170-IDT74SSTVF16859PAG
Category: Integrated Circuits(ICs)
Family: Logic - Specialty Logic
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 282170-IDT74SSTVF16859PAG
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 4021BDMQB - Quarktwin Technology Ltd.
View Details
2 suppliers
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
 - 1776607 - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details