Integrated Device Technology Integrated Circuits(ICs) IDT74SSTVF16859NLG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 282168-IDT74SSTVF168 59NLG Category: Integrated Circuits(ICs) Family: Logic - Specialty Logic Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 282168-IDT74SSTVF168 59NLG Category: Integrated Circuits(ICs) Family: Logic - Specialty Logic Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 282168-IDT74SSTVF16859NLG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
282168-IDT74SSTVF16859NLG
Integrated Circuits(ICs) 282168-IDT74SSTVF16859NLG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 282168-IDT74SSTVF168 59NLG Category: Integrated Circuits(ICs) Family: Logic - Specialty Logic Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 282168-IDT74SSTVF16859NLG
Category: Integrated Circuits(ICs)
Family: Logic - Specialty Logic
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 282168-IDT74SSTVF16859NLG
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

8-bit parallel-in/serial out shift register - 74HCT165BQ,115 - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
5 suppliers
SN54S194 4-Bit Bidirectional Universal Shift Registers - 7604001EA - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 4.5
View Details
3 suppliers
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details