Integrated Device Technology Logic - Logic - Flip Flops - IDT74LVCH162374APVG IDT74LVCH162374APVG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 765790-IDT74LVCH1623 74APVG Series: 74LVCH Packaging: Tube Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 12mA, 12mA Operating Supply Voltage: 2.7 V ~ 3.6 V Function: Standard Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 50pF Current - Quiescent: 10μA Input Capacitance: 4.5pF Part Status: Obsolete(EOL) Family Name: 74LVCH162374 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): 74LCXH162374MEA; 74LCXH162374MEX; PI74LPT16374CVEX; Introduction Date: August 01, 1999 ECCN: EAR99 Country of Origin: Indonesia, Malaysia, Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 765790-IDT74LVCH1623 74APVG Series: 74LVCH Packaging: Tube Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 12mA, 12mA Operating Supply Voltage: 2.7 V ~ 3.6 V Function: Standard Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 50pF Current - Quiescent: 10μA Input Capacitance: 4.5pF Part Status: Obsolete(EOL) Family Name: 74LVCH162374 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): 74LCXH162374MEA; 74LCXH162374MEX; PI74LPT16374CVEX; Introduction Date: August 01, 1999 ECCN: EAR99 Country of Origin: Indonesia, Malaysia, Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - IDT74LVCH162374APVG
765790-IDT74LVCH162374APVG
Logic - Logic - Flip Flops - IDT74LVCH162374APVG 765790-IDT74LVCH162374APVG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 765790-IDT74LVCH1623 74APVG Series: 74LVCH Packaging: Tube Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 12mA, 12mA Operating Supply Voltage: 2.7 V ~ 3.6 V Function: Standard Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 50pF Current - Quiescent: 10μA Input Capacitance: 4.5pF Part Status: Obsolete(EOL) Family Name: 74LVCH162374 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): 74LCXH162374MEA; 74LCXH162374MEX; PI74LPT16374CVEX; Introduction Date: August 01, 1999 ECCN: EAR99 Country of Origin: Indonesia, Malaysia, Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 765790-IDT74LVCH162374APVG
Series: 74LVCH
Packaging: Tube
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Function: Standard
Number of Elements: 2
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 50pF
Current - Quiescent: 10μA
Input Capacitance: 4.5pF
Part Status: Obsolete(EOL)
Family Name: 74LVCH162374
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): 74LCXH162374MEA; 74LCXH162374MEX; PI74LPT16374CVEX;
Introduction Date: August 01, 1999
ECCN: EAR99
Country of Origin: Indonesia, Malaysia, Philippines, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 765790-IDT74LVCH162374APVG
Product Name Logic - Logic - Flip Flops - IDT74LVCH162374APVG
Supply Voltage 2.7 V ~ 3.6 V
Propagation Delay 6.2 ns
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual JK flip-flop with set and reset; positive-edge-trigger - 74HCT109D-Q100J - Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
6 suppliers
 - 54F399/B2A - Rochester Electronics
Rochester Electronics
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Package Type CLCC20
View Details
3 suppliers
Flip Flops - 54LS175FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers