Integrated Device Technology Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74LVCH162245APAG8 IDT74LVCH162245APAG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 723946-IDT74LVCH1622 45APAG8 Manufacturer Homepage: www.idt.com Reference case: TSSOP48 Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 723946-IDT74LVCH1622 45APAG8 Manufacturer Homepage: www.idt.com Reference case: TSSOP48 Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74LVCH162245APAG8 - 723946-IDT74LVCH162245APAG8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74LVCH162245APAG8
723946-IDT74LVCH162245APAG8
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74LVCH162245APAG8 723946-IDT74LVCH162245APAG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 723946-IDT74LVCH1622 45APAG8 Manufacturer Homepage: www.idt.com Reference case: TSSOP48 Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 723946-IDT74LVCH162245APAG8
Manufacturer Homepage: www.idt.com
Reference case: TSSOP48
Reference Date Code: 11+
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 723946-IDT74LVCH162245APAG8
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74LVCH162245APAG8
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details