Integrated Device Technology Logic - Logic - Flip Flops - IDT74FCT823CTQG IDT74FCT823CTQG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 137919-IDT74FCT823CT QG Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 15mA, 48mA Number of Elements: 1 Number of Bits per Element: 9 Max Propagation Delay @ V, Max CL: 12.5ns @ 5V, 300pF Trigger Type: Positive Edge Current - Quiescent: 1mA Input Capacitance: 6pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 24-SSOP (0.154", 3.90mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 137919-IDT74FCT823CT QG Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 15mA, 48mA Number of Elements: 1 Number of Bits per Element: 9 Max Propagation Delay @ V, Max CL: 12.5ns @ 5V, 300pF Trigger Type: Positive Edge Current - Quiescent: 1mA Input Capacitance: 6pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 24-SSOP (0.154", 3.90mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - IDT74FCT823CTQG
137919-IDT74FCT823CTQG
Logic - Logic - Flip Flops - IDT74FCT823CTQG 137919-IDT74FCT823CTQG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 137919-IDT74FCT823CT QG Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 15mA, 48mA Number of Elements: 1 Number of Bits per Element: 9 Max Propagation Delay @ V, Max CL: 12.5ns @ 5V, 300pF Trigger Type: Positive Edge Current - Quiescent: 1mA Input Capacitance: 6pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 24-SSOP (0.154", 3.90mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 137919-IDT74FCT823CTQG
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 15mA, 48mA
Number of Elements: 1
Number of Bits per Element: 9
Max Propagation Delay @ V, Max CL: 12.5ns @ 5V, 300pF
Trigger Type: Positive Edge
Current - Quiescent: 1mA
Input Capacitance: 6pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 24-SSOP (0.154", 3.90mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 137919-IDT74FCT823CTQG
Product Name Logic - Logic - Flip Flops - IDT74FCT823CTQG
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 12.5 ns
Low-level Output Current (Sink) 48 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC574SJ - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 1727-74ALVT16821DGGYTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details