Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1185066-IDT74FCT810C
Series: 74FCT
Packaging: Tube
Type: Fanout Buffer (Distribution)
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SOIC (0.295", 7.50mm Width)
Frequency - Max: 100MHz
Number of Circuits: 2
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Input: TTL
Output: TTL
Part Status: Obsolete(EOL)
Family Name: 74FCT810
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
RoHS State: Request Verification
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): PI49FCT2805BTSE; PI49FCT805TSX; PI49FCT2805BTS;
Introduction Date: October 01, 1995
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 1185066-IDT74FCT810CTSO |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT74FCT810CTSO |
| Device Type | Clock Driver |
| Bus Interface | TTL; TTL |
| Package Type | Surface Mount |