Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT74FCT807CTPY IDT74FCT807CTPY

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1185064-IDT74FCT807C TPY Series: 74FCT Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 20-SSOP (0.209", 5.30mm Width) Frequency - Max: 100MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Input: TTL Output: TTL Part Status: Obsolete(EOL) Family Name: 74FCT807 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com RoHS State: Request Verification Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): PI49FCT2807THX; PI49FCT2807TH; PI49FCT2807THE; Introduction Date: October 01, 1995 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1185064-IDT74FCT807C TPY Series: 74FCT Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 20-SSOP (0.209", 5.30mm Width) Frequency - Max: 100MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Input: TTL Output: TTL Part Status: Obsolete(EOL) Family Name: 74FCT807 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com RoHS State: Request Verification Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): PI49FCT2807THX; PI49FCT2807TH; PI49FCT2807THE; Introduction Date: October 01, 1995 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT74FCT807CTPY
1185064-IDT74FCT807CTPY
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT74FCT807CTPY 1185064-IDT74FCT807CTPY
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1185064-IDT74FCT807C TPY Series: 74FCT Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 20-SSOP (0.209", 5.30mm Width) Frequency - Max: 100MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Input: TTL Output: TTL Part Status: Obsolete(EOL) Family Name: 74FCT807 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com RoHS State: Request Verification Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): PI49FCT2807THX; PI49FCT2807TH; PI49FCT2807THE; Introduction Date: October 01, 1995 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1185064-IDT74FCT807CTPY
Series: 74FCT
Packaging: Tube
Type: Fanout Buffer (Distribution)
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SSOP (0.209", 5.30mm Width)
Frequency - Max: 100MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Input: TTL
Output: TTL
Part Status: Obsolete(EOL)
Family Name: 74FCT807
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
RoHS State: Request Verification
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): PI49FCT2807THX; PI49FCT2807TH; PI49FCT2807THE;
Introduction Date: October 01, 1995
ECCN: EAR99
Country of Origin: China, Indonesia, Malaysia, Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1185064-IDT74FCT807CTPY
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT74FCT807CTPY
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1913504P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4216BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1200 MHz
View Details
CDC586 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC586PAHR - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
8 suppliers
Real Time Clocks - 2195-RV-4162-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1 to 4.4 volts
View Details
4 suppliers