Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT74FCT807BTPY IDT74FCT807BTPY

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 101064-IDT74FCT807BT PY Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: TTL Output: TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SSOP Supply Voltage - Operating: 4.75 V to 5.25 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 101064-IDT74FCT807BT PY Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: TTL Output: TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SSOP Supply Voltage - Operating: 4.75 V to 5.25 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT74FCT807BTPY
101064-IDT74FCT807BTPY
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT74FCT807BTPY 101064-IDT74FCT807BTPY
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 101064-IDT74FCT807BT PY Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: TTL Output: TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SSOP Supply Voltage - Operating: 4.75 V to 5.25 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 101064-IDT74FCT807BTPY
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: TTL
Output: TTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Maximum Input Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 101064-IDT74FCT807BTPY
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT74FCT807BTPY
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type Surface Mount; 20-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

 - BQ3285LCS - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Package Type SOP
View Details
4 suppliers
Clock and Timing IC - 728-CY2254ASC-1T - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface Clock
Package Type Bulk
Supply Voltage 3.13 to 5.5 volts
View Details
2 suppliers
Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details