Integrated Device Technology Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74FCT646TP IDT74FCT646TP

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 55461-IDT74FCT646TP Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 55461-IDT74FCT646TP Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74FCT646TP - 55461-IDT74FCT646TP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74FCT646TP
55461-IDT74FCT646TP
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74FCT646TP 55461-IDT74FCT646TP
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 55461-IDT74FCT646TP Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 55461-IDT74FCT646TP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 55461-IDT74FCT646TP
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74FCT646TP
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details