Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1185031-IDT74FCT3807
Packaging: Tube
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 166MHz
Input: LVTTL
Output: CMOS, TTL
Categories: Integrated Circuits
Supplier Device Package: 20-QSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.idt.com
Manufacturer Package: 20-SSOP
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: IDT74FCT3807
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 1185031-IDT74FCT3807DQI |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT74FCT3807DQI |
| Device Type | Clock Driver |
| Bus Interface | CMOS; TTL; CMOS, TTL |
| Package Type | Surface Mount |