Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT74FCT3807ASO IDT74FCT3807ASO

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1185028-IDT74FCT3807 ASO Series: 74FCT Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Frequency - Max: 100MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVTTL Output: CMOS, TTL Part Status: Obsolete(EOL) Family Name: 74FCT3807 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): PI49FCT3807ASX; PI49FCT3807BSX; PI49FCT3807BSEX; Introduction Date: June 18, 1999 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1185028-IDT74FCT3807 ASO Series: 74FCT Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Frequency - Max: 100MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVTTL Output: CMOS, TTL Part Status: Obsolete(EOL) Family Name: 74FCT3807 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): PI49FCT3807ASX; PI49FCT3807BSX; PI49FCT3807BSEX; Introduction Date: June 18, 1999 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT74FCT3807ASO
1185028-IDT74FCT3807ASO
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT74FCT3807ASO 1185028-IDT74FCT3807ASO
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1185028-IDT74FCT3807 ASO Series: 74FCT Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Frequency - Max: 100MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVTTL Output: CMOS, TTL Part Status: Obsolete(EOL) Family Name: 74FCT3807 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): PI49FCT3807ASX; PI49FCT3807BSX; PI49FCT3807BSEX; Introduction Date: June 18, 1999 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1185028-IDT74FCT3807ASO
Series: 74FCT
Packaging: Tube
Type: Fanout Buffer (Distribution)
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SOIC (0.295", 7.50mm Width)
Frequency - Max: 100MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: LVTTL
Output: CMOS, TTL
Part Status: Obsolete(EOL)
Family Name: 74FCT3807
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): PI49FCT3807ASX; PI49FCT3807BSX; PI49FCT3807BSEX;
Introduction Date: June 18, 1999
ECCN: EAR99
Country of Origin: China, Indonesia, Malaysia, Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1185028-IDT74FCT3807ASO
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT74FCT3807ASO
Device Type Clock Driver
Bus Interface CMOS; TTL; CMOS, TTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 763-CAB4AZNRR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Features / Standards RoHS
View Details
4 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5699HS-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4218BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2500 MHz
View Details
Real Time Clocks - 2195-RV-8564-C2-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers