Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT74FCT3807AQI IDT74FCT3807AQI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 132705-IDT74FCT3807A QI Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: CMOS, TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 132705-IDT74FCT3807A QI Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: CMOS, TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT74FCT3807AQI
132705-IDT74FCT3807AQI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT74FCT3807AQI 132705-IDT74FCT3807AQI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 132705-IDT74FCT3807A QI Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: CMOS, TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 132705-IDT74FCT3807AQI
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: CMOS, TTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 132705-IDT74FCT3807AQI
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT74FCT3807AQI
Device Type Clock Driver
Bus Interface CMOS; TTL; CMOS, TTL
Package Type Surface Mount; 20-QSOP
Unlock Full Specs
to access all available technical data

Similar Products

CDCE706 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider - CDCE706PWR - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 3.3 volts
Frequency 300 MHz
View Details
8 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2291F-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock, Crystal
Package Type Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)"
View Details
4 suppliers
Application Specific Clock/Timing - CY505YC64DT - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; 64-TFSOP (0.240\", 6.10mm Width)
View Details
2 suppliers
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details