Integrated Device Technology Logic - Logic - Flip Flops - IDT74FCT374CTPYG IDT74FCT374CTPYG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776641-IDT74FCT374CT PYG Series: 74FCT Packaging: Tube Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 15mA, 48mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 5.2ns @ 5V, 50pF Current - Quiescent: 1mA Input Capacitance: 6pF Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776641-IDT74FCT374CT PYG Series: 74FCT Packaging: Tube Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 15mA, 48mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 5.2ns @ 5V, 50pF Current - Quiescent: 1mA Input Capacitance: 6pF Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - IDT74FCT374CTPYG
776641-IDT74FCT374CTPYG
Logic - Logic - Flip Flops - IDT74FCT374CTPYG 776641-IDT74FCT374CTPYG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776641-IDT74FCT374CT PYG Series: 74FCT Packaging: Tube Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 15mA, 48mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 5.2ns @ 5V, 50pF Current - Quiescent: 1mA Input Capacitance: 6pF Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776641-IDT74FCT374CTPYG
Series: 74FCT
Packaging: Tube
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 15mA, 48mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 5.2ns @ 5V, 50pF
Current - Quiescent: 1mA
Input Capacitance: 6pF
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 776641-IDT74FCT374CTPYG
Product Name Logic - Logic - Flip Flops - IDT74FCT374CTPYG
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 5.2 ns
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HCT74D/C5J - Rochester Electronics
Nexperia B.V.
Specs
Triggering Positive-edge Triggered
Package Type SOT108-1
View Details
SN54HC273-SP Octal D-type Flip-Flops With Clear - 5962-8409901VRA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 34 ns
fMAX 28 MHz
View Details