Integrated Device Technology Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74FCT3245QG8 IDT74FCT3245QG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 714476-IDT74FCT3245Q G8 Manufacturer Homepage: www.idt.com Reference case: QSOP-20 Reference Date Code: 1032+ Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 714476-IDT74FCT3245Q G8 Manufacturer Homepage: www.idt.com Reference case: QSOP-20 Reference Date Code: 1032+ Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74FCT3245QG8 - 714476-IDT74FCT3245QG8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74FCT3245QG8
714476-IDT74FCT3245QG8
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74FCT3245QG8 714476-IDT74FCT3245QG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 714476-IDT74FCT3245Q G8 Manufacturer Homepage: www.idt.com Reference case: QSOP-20 Reference Date Code: 1032+ Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 714476-IDT74FCT3245QG8
Manufacturer Homepage: www.idt.com
Reference case: QSOP-20
Reference Date Code: 1032+
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 714476-IDT74FCT3245QG8
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74FCT3245QG8
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Applications Military / Defense
Package Type Surface Mount; QFN
Features RoHS
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details