Integrated Device Technology Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74FCT3244APYG8 IDT74FCT3244APYG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 746168-IDT74FCT3244A PYG8 Manufacturer Homepage: www.idt.com Reference case: 20-SSOP Reference Date Code: 0842+ Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 746168-IDT74FCT3244A PYG8 Manufacturer Homepage: www.idt.com Reference case: 20-SSOP Reference Date Code: 0842+ Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74FCT3244APYG8 - 746168-IDT74FCT3244APYG8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74FCT3244APYG8
746168-IDT74FCT3244APYG8
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74FCT3244APYG8 746168-IDT74FCT3244APYG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 746168-IDT74FCT3244A PYG8 Manufacturer Homepage: www.idt.com Reference case: 20-SSOP Reference Date Code: 0842+ Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 746168-IDT74FCT3244APYG8
Manufacturer Homepage: www.idt.com
Reference case: 20-SSOP
Reference Date Code: 0842+
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 746168-IDT74FCT3244APYG8
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74FCT3244APYG8
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details