Integrated Device Technology Electronic Surplus - IDT74FCT245CSO IDT74FCT245CSO

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1185001-IDT74FCT245C SO Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1185001-IDT74FCT245C SO Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IDT74FCT245CSO - 1185001-IDT74FCT245CSO - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IDT74FCT245CSO
1185001-IDT74FCT245CSO
Electronic Surplus - IDT74FCT245CSO 1185001-IDT74FCT245CSO
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1185001-IDT74FCT245C SO Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1185001-IDT74FCT245CSO
Manufacturer Homepage: www.idt.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1185001-IDT74FCT245CSO
Product Name Electronic Surplus - IDT74FCT245CSO
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details