Integrated Device Technology Electronic Surplus - IDT74FCT2245CTSO IDT74FCT2245CTSO

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184986-IDT74FCT2245 CTSO Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184986-IDT74FCT2245 CTSO Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IDT74FCT2245CTSO - 1184986-IDT74FCT2245CTSO - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IDT74FCT2245CTSO
1184986-IDT74FCT2245CTSO
Electronic Surplus - IDT74FCT2245CTSO 1184986-IDT74FCT2245CTSO
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184986-IDT74FCT2245 CTSO Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184986-IDT74FCT2245CTSO
Manufacturer Homepage: www.idt.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1184986-IDT74FCT2245CTSO
Product Name Electronic Surplus - IDT74FCT2245CTSO
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Applications Military / Defense
Package Type Surface Mount; QFN
Features RoHS
View Details