Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 765332-IDT74FCT16334
Series: 74FCT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Logic Type: Address Driver
Output Type: Push-Pull
Current - Output High, Low: 8mA, 24mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Number of Elements: 4
Part Status: Obsolete(EOL)
Family Name: 74FCT163344
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-TSSOP
Alternative Parts (Cross-Reference): 74FCT163344APA; 74FCT163344APA8; 74FCT163344APAG8;
Introduction Date: June 02, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 765332-IDT74FCT163344APAG |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74FCT163344APAG |
| Package Type | Surface Mount; SMD |