Integrated Device Technology Electronic Surplus - IDT74FCT162823ATPV IDT74FCT162823ATPV

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184947-IDT74FCT1628 23ATPV Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184947-IDT74FCT1628 23ATPV Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IDT74FCT162823ATPV - 1184947-IDT74FCT162823ATPV - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IDT74FCT162823ATPV
1184947-IDT74FCT162823ATPV
Electronic Surplus - IDT74FCT162823ATPV 1184947-IDT74FCT162823ATPV
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184947-IDT74FCT1628 23ATPV Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184947-IDT74FCT162823ATPV
Manufacturer Homepage: www.idt.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1184947-IDT74FCT162823ATPV
Product Name Electronic Surplus - IDT74FCT162823ATPV
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC164PW-Q100118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 8164657P - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 5V
Package Type TSSOP; SZIP; Other
View Details
Shift Registers - 4035BDMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Output Characteristics Complementary
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details