Integrated Device Technology Logic - Logic - Flip Flops - IDT74ALVCH16823PA IDT74ALVCH16823PA

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184900-IDT74ALVCH16 823PA Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184900-IDT74ALVCH16 823PA Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - IDT74ALVCH16823PA
1184900-IDT74ALVCH16823PA
Logic - Logic - Flip Flops - IDT74ALVCH16823PA 1184900-IDT74ALVCH16823PA
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184900-IDT74ALVCH16 823PA Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184900-IDT74ALVCH16823PA
Manufacturer Homepage: www.idt.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1184900-IDT74ALVCH16823PA
Product Name Logic - Logic - Flip Flops - IDT74ALVCH16823PA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC574SJ - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal D-type flip-flop with data enable; positive-edge trigger - 74HC377PW,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
7 suppliers