Integrated Device Technology Logic - Logic - FIFOs Memory - IDT72V3694L10PF IDT72V3694L10PF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184859-IDT72V3694L1 0PF Series: 72V Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 128-LQFP Mounting: SMD Operating Supply Voltage: 3.15 V ~ 3.45 V Data Rate: 100MHz Function: Synchronous Memory Size: 2.25M (32K x 36 x 2) Access Time: 6.5ns Bus Directional: Bi-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Part Status: Obsolete(EOL) Family Name: 72V3694 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com RoHS State: Request Verification Manufacturer Package: 128-TQFP (14x20) Maximum Supply Current: 400mA Alternative Parts (Cross-Reference): 72V3694L10PF9; 72V3694L10PF8; 72V3694L10PFG; Introduction Date: October 31, 2000 ECCN: EAR99 Country of Origin: China, Indonesia, Philippines, Republic of Korea, Singapore, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184859-IDT72V3694L1 0PF Series: 72V Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 128-LQFP Mounting: SMD Operating Supply Voltage: 3.15 V ~ 3.45 V Data Rate: 100MHz Function: Synchronous Memory Size: 2.25M (32K x 36 x 2) Access Time: 6.5ns Bus Directional: Bi-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Part Status: Obsolete(EOL) Family Name: 72V3694 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com RoHS State: Request Verification Manufacturer Package: 128-TQFP (14x20) Maximum Supply Current: 400mA Alternative Parts (Cross-Reference): 72V3694L10PF9; 72V3694L10PF8; 72V3694L10PFG; Introduction Date: October 31, 2000 ECCN: EAR99 Country of Origin: China, Indonesia, Philippines, Republic of Korea, Singapore, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT72V3694L10PF - 1184859-IDT72V3694L10PF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT72V3694L10PF
1184859-IDT72V3694L10PF
Logic - Logic - FIFOs Memory - IDT72V3694L10PF 1184859-IDT72V3694L10PF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184859-IDT72V3694L1 0PF Series: 72V Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 128-LQFP Mounting: SMD Operating Supply Voltage: 3.15 V ~ 3.45 V Data Rate: 100MHz Function: Synchronous Memory Size: 2.25M (32K x 36 x 2) Access Time: 6.5ns Bus Directional: Bi-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Part Status: Obsolete(EOL) Family Name: 72V3694 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com RoHS State: Request Verification Manufacturer Package: 128-TQFP (14x20) Maximum Supply Current: 400mA Alternative Parts (Cross-Reference): 72V3694L10PF9; 72V3694L10PF8; 72V3694L10PFG; Introduction Date: October 31, 2000 ECCN: EAR99 Country of Origin: China, Indonesia, Philippines, Republic of Korea, Singapore, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184859-IDT72V3694L10PF
Series: 72V
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 128-LQFP
Mounting: SMD
Operating Supply Voltage: 3.15 V ~ 3.45 V
Data Rate: 100MHz
Function: Synchronous
Memory Size: 2.25M (32K x 36 x 2)
Access Time: 6.5ns
Bus Directional: Bi-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Part Status: Obsolete(EOL)
Family Name: 72V3694
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
RoHS State: Request Verification
Manufacturer Package: 128-TQFP (14x20)
Maximum Supply Current: 400mA
Alternative Parts (Cross-Reference): 72V3694L10PF9; 72V3694L10PF8; 72V3694L10PFG;
Introduction Date: October 31, 2000
ECCN: EAR99
Country of Origin: China, Indonesia, Philippines, Republic of Korea, Singapore, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1184859-IDT72V3694L10PF
Product Name Logic - Logic - FIFOs Memory - IDT72V3694L10PF
Memory Category FIFO
Unlock Full Specs
to access all available technical data

Similar Products

SN74V225 1024 x 18 Synchronous FIFO Memory - SN74V225-20PAG - Texas Instruments
Specs
Memory Category FIFO
Package Type TQFP
View Details
5 suppliers
Memory - 8 611 200 744 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory IC and Storage Component - 774-29705APC - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Package Type Bulk
View Details
4 suppliers