Integrated Device Technology Logic - Logic - FIFOs Memory - IDT72V36103L15PF IDT72V36103L15PF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 102694-IDT72V36103L1 5PF Packaging: Tray Mounting: SMD (SMT) Data Rate: 66.7MHz Memory Size: 2.25M (64K x 36) Access Time: 10ns Current - Supply (Max): 400mA Bus Directional: Bi-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 128-TQFP (14x20) Purpose: Synchronous Supply Voltage - Operating: 3.15 V to 3.45 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 102694-IDT72V36103L1 5PF Packaging: Tray Mounting: SMD (SMT) Data Rate: 66.7MHz Memory Size: 2.25M (64K x 36) Access Time: 10ns Current - Supply (Max): 400mA Bus Directional: Bi-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 128-TQFP (14x20) Purpose: Synchronous Supply Voltage - Operating: 3.15 V to 3.45 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT72V36103L15PF - 102694-IDT72V36103L15PF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT72V36103L15PF
102694-IDT72V36103L15PF
Logic - Logic - FIFOs Memory - IDT72V36103L15PF 102694-IDT72V36103L15PF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 102694-IDT72V36103L1 5PF Packaging: Tray Mounting: SMD (SMT) Data Rate: 66.7MHz Memory Size: 2.25M (64K x 36) Access Time: 10ns Current - Supply (Max): 400mA Bus Directional: Bi-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 128-TQFP (14x20) Purpose: Synchronous Supply Voltage - Operating: 3.15 V to 3.45 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 102694-IDT72V36103L15PF
Packaging: Tray
Mounting: SMD (SMT)
Data Rate: 66.7MHz
Memory Size: 2.25M (64K x 36)
Access Time: 10ns
Current - Supply (Max): 400mA
Bus Directional: Bi-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 128-TQFP (14x20)
Purpose: Synchronous
Supply Voltage - Operating: 3.15 V to 3.45 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 102694-IDT72V36103L15PF
Product Name Logic - Logic - FIFOs Memory - IDT72V36103L15PF
Memory Category FIFO
Data Rate 67 MHz
Access Time 10 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memories - Radiation hardened and high-reliability memories - Space Memories - 5962R1821502VXF - 5962R1821502VXF - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 144000 kbits
Number of Words 4 k
View Details
Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
SN74ACT7814 64 x 18 asynchronous FIFO memory - SN74ACT7814-20DLR - Texas Instruments
Specs
Memory Category FIFO
View Details
6 suppliers