Integrated Device Technology Logic - Logic - FIFOs Memory - IDT72V06L25JI8 IDT72V06L25JI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205101-IDT72V06L25JI 8 Packaging: Reel - TR Mounting: SMD (SMT) Data Rate: 28.5MHz Memory Size: 144K (16K x 9) Access Time: 25ns Current - Supply (Max): 75mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-PLCC (14x11.46) Purpose: Asynchronous Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205101-IDT72V06L25JI 8 Packaging: Reel - TR Mounting: SMD (SMT) Data Rate: 28.5MHz Memory Size: 144K (16K x 9) Access Time: 25ns Current - Supply (Max): 75mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-PLCC (14x11.46) Purpose: Asynchronous Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT72V06L25JI8 - 205101-IDT72V06L25JI8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT72V06L25JI8
205101-IDT72V06L25JI8
Logic - Logic - FIFOs Memory - IDT72V06L25JI8 205101-IDT72V06L25JI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205101-IDT72V06L25JI 8 Packaging: Reel - TR Mounting: SMD (SMT) Data Rate: 28.5MHz Memory Size: 144K (16K x 9) Access Time: 25ns Current - Supply (Max): 75mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-PLCC (14x11.46) Purpose: Asynchronous Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 205101-IDT72V06L25JI8
Packaging: Reel - TR
Mounting: SMD (SMT)
Data Rate: 28.5MHz
Memory Size: 144K (16K x 9)
Access Time: 25ns
Current - Supply (Max): 75mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-PLCC (14x11.46)
Purpose: Asynchronous
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 205101-IDT72V06L25JI8
Product Name Logic - Logic - FIFOs Memory - IDT72V06L25JI8
Data Rate 28 MHz
Access Time 25 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - A2C00061862 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details
Flash Memory - 1882723P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 16000 kbits
Package Type USON
View Details
FIFOs Memory - SN74ACT7200L20NP - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Package Type DIP; 28-DIP (0.300\", 7.62mm)
View Details