Integrated Device Technology Logic - Logic - FIFOs Memory - IDT72413L25P IDT72413L25P

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 123697-IDT72413L25P Packaging: Tray Mounting: Through Hole Data Rate: 25MHz Memory Size: 320 (64 x 5) Access Time: 25ns Current - Supply (Max): 60mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 123697-IDT72413L25P Packaging: Tray Mounting: Through Hole Data Rate: 25MHz Memory Size: 320 (64 x 5) Access Time: 25ns Current - Supply (Max): 60mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT72413L25P - 123697-IDT72413L25P - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT72413L25P
123697-IDT72413L25P
Logic - Logic - FIFOs Memory - IDT72413L25P 123697-IDT72413L25P
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 123697-IDT72413L25P Packaging: Tray Mounting: Through Hole Data Rate: 25MHz Memory Size: 320 (64 x 5) Access Time: 25ns Current - Supply (Max): 60mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 123697-IDT72413L25P
Packaging: Tray
Mounting: Through Hole
Data Rate: 25MHz
Memory Size: 320 (64 x 5)
Access Time: 25ns
Current - Supply (Max): 60mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: No
FWFT Support: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PDIP
Purpose: Asynchronous
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 123697-IDT72413L25P
Product Name Logic - Logic - FIFOs Memory - IDT72413L25P
Memory Category FIFO
Data Rate 25 MHz
Access Time 25 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - SN74ALVC3641-10PCB - 934570-SN74ALVC3641-10PCB - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 120-HLQFP (14x14)
View Details
2 suppliers