Integrated Device Technology Logic - Logic - FIFOs Memory - IDT72401L25P IDT72401L25P

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184758-IDT72401L25P Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184758-IDT72401L25P Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT72401L25P - 1184758-IDT72401L25P - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT72401L25P
1184758-IDT72401L25P
Logic - Logic - FIFOs Memory - IDT72401L25P 1184758-IDT72401L25P
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184758-IDT72401L25P Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184758-IDT72401L25P
Manufacturer Homepage: www.idt.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1184758-IDT72401L25P
Product Name Logic - Logic - FIFOs Memory - IDT72401L25P
Memory Category FIFO
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74V225 1024 x 18 Synchronous FIFO Memory - SN74V225-15PAG - Texas Instruments
Specs
Memory Category FIFO
Package Type TQFP
View Details
5 suppliers
Memory - 7GA6Y0060 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C401-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details