Integrated Device Technology Logic - Logic - FIFOs Memory - IDT723641L20PF IDT723641L20PF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 141119-IDT723641L20P F Packaging: Tray Mounting: SMD (SMT) Data Rate: 50MHz Memory Size: 36K (1K x 36) Access Time: 13ns Current - Supply (Max): 400μA Bus Directional: Bi-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 120-TQFP (14x14) Purpose: Synchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 141119-IDT723641L20P F Packaging: Tray Mounting: SMD (SMT) Data Rate: 50MHz Memory Size: 36K (1K x 36) Access Time: 13ns Current - Supply (Max): 400μA Bus Directional: Bi-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 120-TQFP (14x14) Purpose: Synchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT723641L20PF - 141119-IDT723641L20PF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT723641L20PF
141119-IDT723641L20PF
Logic - Logic - FIFOs Memory - IDT723641L20PF 141119-IDT723641L20PF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 141119-IDT723641L20P F Packaging: Tray Mounting: SMD (SMT) Data Rate: 50MHz Memory Size: 36K (1K x 36) Access Time: 13ns Current - Supply (Max): 400μA Bus Directional: Bi-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 120-TQFP (14x14) Purpose: Synchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 141119-IDT723641L20PF
Packaging: Tray
Mounting: SMD (SMT)
Data Rate: 50MHz
Memory Size: 36K (1K x 36)
Access Time: 13ns
Current - Supply (Max): 400μA
Bus Directional: Bi-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 120-TQFP (14x14)
Purpose: Synchronous
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 141119-IDT723641L20PF
Product Name Logic - Logic - FIFOs Memory - IDT723641L20PF
Memory Category FIFO
Data Rate 50 MHz
Access Time 13 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA15PZG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details
Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details
Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details