Integrated Device Technology Logic - Logic - FIFOs Memory - IDT723611L20PQF IDT723611L20PQF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776616-IDT723611L20P QF Series: 7200 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 132-BQFP Bumpered Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 50MHz Function: Synchronous Memory Size: 2.25K (64 x 36) Access Time: 12ns Bus Directional: Bi-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 132-PQFP (24.13x24.13) Maximum Supply Current: 130mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776616-IDT723611L20P QF Series: 7200 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 132-BQFP Bumpered Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 50MHz Function: Synchronous Memory Size: 2.25K (64 x 36) Access Time: 12ns Bus Directional: Bi-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 132-PQFP (24.13x24.13) Maximum Supply Current: 130mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT723611L20PQF - 776616-IDT723611L20PQF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT723611L20PQF
776616-IDT723611L20PQF
Logic - Logic - FIFOs Memory - IDT723611L20PQF 776616-IDT723611L20PQF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776616-IDT723611L20P QF Series: 7200 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 132-BQFP Bumpered Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 50MHz Function: Synchronous Memory Size: 2.25K (64 x 36) Access Time: 12ns Bus Directional: Bi-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 132-PQFP (24.13x24.13) Maximum Supply Current: 130mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776616-IDT723611L20PQF
Series: 7200
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 132-BQFP Bumpered
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 50MHz
Function: Synchronous
Memory Size: 2.25K (64 x 36)
Access Time: 12ns
Bus Directional: Bi-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 132-PQFP (24.13x24.13)
Maximum Supply Current: 130mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 776616-IDT723611L20PQF
Product Name Logic - Logic - FIFOs Memory - IDT723611L20PQF
Memory Category FIFO
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 575-A0125-10 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details