Integrated Device Technology Logic - Logic - FIFOs Memory - IDT72125L50TP IDT72125L50TP

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205099-IDT72125L50TP Packaging: Tube/Rail Mounting: Through Hole Data Rate: 40MHz Memory Size: 16K (1K x 16) Access Time: 50ns Current - Supply (Max): 100mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PDIP Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205099-IDT72125L50TP Packaging: Tube/Rail Mounting: Through Hole Data Rate: 40MHz Memory Size: 16K (1K x 16) Access Time: 50ns Current - Supply (Max): 100mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PDIP Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT72125L50TP - 205099-IDT72125L50TP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT72125L50TP
205099-IDT72125L50TP
Logic - Logic - FIFOs Memory - IDT72125L50TP 205099-IDT72125L50TP
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205099-IDT72125L50TP Packaging: Tube/Rail Mounting: Through Hole Data Rate: 40MHz Memory Size: 16K (1K x 16) Access Time: 50ns Current - Supply (Max): 100mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PDIP Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 205099-IDT72125L50TP
Packaging: Tube/Rail
Mounting: Through Hole
Data Rate: 40MHz
Memory Size: 16K (1K x 16)
Access Time: 50ns
Current - Supply (Max): 100mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: No
FWFT Support: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PDIP
Purpose: Asynchronous
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 205099-IDT72125L50TP
Product Name Logic - Logic - FIFOs Memory - IDT72125L50TP
Memory Category FIFO
Data Rate 40 MHz
Access Time 50 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT7814 64 x 18 asynchronous FIFO memory - SN74ACT7814-25DL - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers
Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 2.8V ~ 3.465V
View Details