Integrated Device Technology Logic - Logic - FIFOs Memory - IDT7206L15TP IDT7206L15TP

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205098-IDT7206L15TP Packaging: Tube/Rail Mounting: Through Hole Data Rate: 40MHz Memory Size: 144K (16K x 9) Access Time: 15ns Current - Supply (Max): 120mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PDIP Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205098-IDT7206L15TP Packaging: Tube/Rail Mounting: Through Hole Data Rate: 40MHz Memory Size: 144K (16K x 9) Access Time: 15ns Current - Supply (Max): 120mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PDIP Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT7206L15TP - 205098-IDT7206L15TP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT7206L15TP
205098-IDT7206L15TP
Logic - Logic - FIFOs Memory - IDT7206L15TP 205098-IDT7206L15TP
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205098-IDT7206L15TP Packaging: Tube/Rail Mounting: Through Hole Data Rate: 40MHz Memory Size: 144K (16K x 9) Access Time: 15ns Current - Supply (Max): 120mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PDIP Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 205098-IDT7206L15TP
Packaging: Tube/Rail
Mounting: Through Hole
Data Rate: 40MHz
Memory Size: 144K (16K x 9)
Access Time: 15ns
Current - Supply (Max): 120mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PDIP
Purpose: Asynchronous
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 205098-IDT7206L15TP
Product Name Logic - Logic - FIFOs Memory - IDT7206L15TP
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-88735033X - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 35 ns
Density 16 kbits
View Details
SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers